Bivar, Inc. Light Pipe, Rigid, Panel Mount (Front), PLP5-2-375

Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote Datasheet
Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Front),
PLP5-2-375
Light Pipe, Rigid, Panel Mount (Front), PLP5-2-375
Light Pipe, Rigid, Panel Mount (Front),

Light Pipe, Rigid, Panel Mount (Front),

Buy Now
Light Pipes - 492-1532-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1532-ND
Light Pipes 492-1532-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Light Pipe, Single, Circular, Panel; Length Bivar - 57J1718 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Bivar
57J1718
Light Pipe, Single, Circular, Panel; Length Bivar 57J1718
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:9.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:9.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number PLP5-2-375 492-1532-ND 57J1718
Product Name Light Pipe, Rigid, Panel Mount (Front), Light Pipes Light Pipe, Single, Circular, Panel; Length Bivar
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78259 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details