Light Pipe, Rigid, Panel Mount (Rear), 3
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Material:Polycarbona
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides |
| Product Number | PLP1-250-F | 492-1334-ND | 20K2181 |
| Product Name | Light Pipe, Rigid, Panel Mount (Rear), 3 | Light Pipes | Light Pipe, Single, Round, Panel; Length Bivar |
| Light Guide Type | Fiber Optic | LED | LED |