Bivar, Inc. Light Pipes PLP1-500

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1150-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1150-ND
Light Pipes 492-1150-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Rear), 3
PLP1-500
Light Pipe, Rigid, Panel Mount (Rear), 3 PLP1-500
Light Pipe, Rigid, Panel Mount (Rear), 3

Light Pipe, Rigid, Panel Mount (Rear), 3

Buy Now
Light Pipe, 12Mm, Panel; Led Color Bivar - 06W3047 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 12Mm, Panel; Led Color Bivar
06W3047
Light Pipe, 12Mm, Panel; Led Color Bivar 06W3047
LIGHT PIPE, 12MM, PANEL; LED Color:Transparent; LED Mounting:Panel Mount; Forward Current If:-; Length:12.7mm; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Round; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, 12MM, PANEL; LED Color:Transparent; LED Mounting:Panel Mount; Forward Current If:-; Length:12.7mm; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-1150-ND PLP1-500 06W3047
Product Name Light Pipes Light Pipe, Rigid, Panel Mount (Rear), 3 Light Pipe, 12Mm, Panel; Led Color Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77629 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers