Bivar, Inc. Light Pipes PLP1-375-F

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1188-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1188-ND
Light Pipes 492-1188-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Rear), 3
PLP1-375-F
Light Pipe, Rigid, Panel Mount (Rear), 3 PLP1-375-F
Light Pipe, Rigid, Panel Mount (Rear), 3

Light Pipe, Rigid, Panel Mount (Rear), 3

Buy Now
Light Pipe - 102-PLP1-375-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-PLP1-375-F
Light Pipe 102-PLP1-375-F
LIGHT PIPE T1 .375 FLAT PNL MNT Product overview: PLP1-375-F from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLP1-375-F can be used for catalog matching and distributor lookup.

LIGHT PIPE T1 .375 FLAT PNL MNT Product overview: PLP1-375-F from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLP1-375-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Optics - Light Pipes - PLP1-375-F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
PLP1-375-F
Optoelectronics - Optics - Light Pipes PLP1-375-F
Manufacturer: Bivar Inc. Win Source Part Number: 1331864-PLP1-375-F Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bulk Type: Rigid Color: Clear Standard Package: 100 Mounting: Panel Mount, Press Fit, Rear Configuration: Single Lens Style: Round with Flat Top Lens Size: 3mm ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: PLP1-375-F-ND,492-11 88,PLP1375F Base Product Number: PLP1 RoHS Status: ROHS3 Compliant

Manufacturer: Bivar Inc.
Win Source Part Number: 1331864-PLP1-375-F
Category: Optoelectronics>Optics - Light Pipes
Packaging: Bulk
Type: Rigid
Color: Clear
Standard Package: 100
Mounting: Panel Mount, Press Fit, Rear
Configuration: Single
Lens Style: Round with Flat Top
Lens Size: 3mm
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Other Part Number: PLP1-375-F-ND,492-1188,PLP1375F
Base Product Number: PLP1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Light Pipe, Single, Circular, Panel; Length Bivar - 20K2183 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Bivar
20K2183
Light Pipe, Single, Circular, Panel; Length Bivar 20K2183
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:0.375"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:0.375"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides Light Guides
Product Number 492-1188-ND PLP1-375-F 102-PLP1-375-F PLP1-375-F 20K2183
Product Name Light Pipes Light Pipe, Rigid, Panel Mount (Rear), 3 Light Pipe Optoelectronics - Optics - Light Pipes Light Pipe, Single, Circular, Panel; Length Bivar
Light Guide Type LED Fiber Optic Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 79 in. Legs - 76849 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details