Bivar, Inc. Light Pipes PLP5-750

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1144-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1144-ND
Light Pipes 492-1144-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Light Pipe - 102-PLP5-750 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-PLP5-750
Light Pipe 102-PLP5-750
LIGHT PIPE .750" ROUND PNL MT Product overview: PLP5-750 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLP5-750 can be used for catalog matching and distributor lookup.

LIGHT PIPE .750" ROUND PNL MT Product overview: PLP5-750 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLP5-750 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe, Single, Round, Panel; Length Bivar - 20K2193 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
20K2193
Light Pipe, Single, Round, Panel; Length Bivar 20K2193
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:19mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:19mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-1144-ND 102-PLP5-750 20K2193
Product Name Light Pipes Light Pipe Light Pipe, Single, Round, Panel; Length Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 24 in. - 77575 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details