Bivar, Inc. Light Pipe, Rigid, Panel Mount (Front), PLP2-375

Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote Datasheet
Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Front),
PLP2-375
Light Pipe, Rigid, Panel Mount (Front), PLP2-375
Light Pipe, Rigid, Panel Mount (Front),

Light Pipe, Rigid, Panel Mount (Front),

Buy Now
Light Pipes - 492-1341-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1341-ND
Light Pipes 492-1341-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Bivar - 73H0907 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
73H0907
Light Pipe, Single, Round, Panel; Length Bivar 73H0907
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:9.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:9.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number PLP2-375 492-1341-ND 73H0907
Product Name Light Pipe, Rigid, Panel Mount (Front), Light Pipes Light Pipe, Single, Round, Panel; Length Bivar
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761018-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Cable, UV-VIS, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78252 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details