Bivar, Inc. Optoelectronics - Optics - Light Pipes PLPC2-100

Description
Manufacturer: Bivar Inc. Win Source Part Number: 1331852-PLPC2-100 Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bag Type: Rigid Color: Clear Standard Package: 100 Mounting: Panel Mount, Press Fit, Front Configuration: Single Lens Style: Round with Flat Top Lens Size: 2.3mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: 492-1987 Base Product Number: PLPC2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 1331852-PLPC2-100 Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bag Type: Rigid Color: Clear Standard Package: 100 Mounting: Panel Mount, Press Fit, Front Configuration: Single Lens Style: Round with Flat Top Lens Size: 2.3mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: 492-1987 Base Product Number: PLPC2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Optics - Light Pipes - PLPC2-100 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
PLPC2-100
Optoelectronics - Optics - Light Pipes PLPC2-100
Manufacturer: Bivar Inc. Win Source Part Number: 1331852-PLPC2-100 Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bag Type: Rigid Color: Clear Standard Package: 100 Mounting: Panel Mount, Press Fit, Front Configuration: Single Lens Style: Round with Flat Top Lens Size: 2.3mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: 492-1987 Base Product Number: PLPC2 RoHS Status: ROHS3 Compliant

Manufacturer: Bivar Inc.
Win Source Part Number: 1331852-PLPC2-100
Category: Optoelectronics>Optics - Light Pipes
Packaging: Bag
Type: Rigid
Color: Clear
Standard Package: 100
Mounting: Panel Mount, Press Fit, Front
Configuration: Single
Lens Style: Round with Flat Top
Lens Size: 2.3mm
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Other Part Number: 492-1987
Base Product Number: PLPC2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Light Pipes - 492-1987-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1987-ND
Light Pipes 492-1987-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Front),
PLPC2-100
Light Pipe, Rigid, Panel Mount (Front), PLPC2-100
Light Pipe, Rigid, Panel Mount (Front),

Light Pipe, Rigid, Panel Mount (Front),

Buy Now
Light Pipe - 102-PLPC2-100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-PLPC2-100
Light Pipe 102-PLPC2-100
LIGHT PIPE PNL MNT 2MM RND .100" Product overview: PLPC2-100 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLPC2-100 can be used for catalog matching and distributor lookup.

LIGHT PIPE PNL MNT 2MM RND .100" Product overview: PLPC2-100 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLPC2-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe Pnl Mnt 2Mm Rnd .100 Bivar - 30AK5594 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe Pnl Mnt 2Mm Rnd .100 Bivar
30AK5594
Light Pipe Pnl Mnt 2Mm Rnd .100 Bivar 30AK5594
LIGHT PIPE PNL MNT 2MM RND .100"

LIGHT PIPE PNL MNT 2MM RND .100"

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides Light Guides
Product Number PLPC2-100 492-1987-ND PLPC2-100 102-PLPC2-100 30AK5594
Product Name Optoelectronics - Optics - Light Pipes Light Pipes Light Pipe, Rigid, Panel Mount (Front), Light Pipe Light Pipe Pnl Mnt 2Mm Rnd .100 Bivar
Light Guide Type LED LED Fiber Optic Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77556 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details