Bivar, Inc. Light Pipes PLP5-2-500

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1305-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1305-ND
Light Pipes 492-1305-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Front),
PLP5-2-500
Light Pipe, Rigid, Panel Mount (Front), PLP5-2-500
Light Pipe, Rigid, Panel Mount (Front),

Light Pipe, Rigid, Panel Mount (Front),

Buy Now
Rigid Panel Mount (Front) 5 mm Round Lens Flat Face 0.500 in. Light Pipe - 100-PLP5-2-500 - Utmel Electronic Limited
Hong Kong, China
Rigid Panel Mount (Front) 5 mm Round Lens Flat Face 0.500 in. Light Pipe
100-PLP5-2-500
Rigid Panel Mount (Front) 5 mm Round Lens Flat Face 0.500 in. Light Pipe 100-PLP5-2-500
Rigid Panel Mount (Front) 5 mm Round Lens Flat Face 0.500 in. Light Pipe

Rigid Panel Mount (Front) 5 mm Round Lens Flat Face 0.500 in. Light Pipe

Supplier's Site
Light Pipe, Single, Round, Panel; Length Bivar - 33R6429 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
33R6429
Light Pipe, Single, Round, Panel; Length Bivar 33R6429
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 492-1305-ND PLP5-2-500 100-PLP5-2-500 33R6429
Product Name Light Pipes Light Pipe, Rigid, Panel Mount (Front), Rigid Panel Mount (Front) 5 mm Round Lens Flat Face 0.500 in. Light Pipe Light Pipe, Single, Round, Panel; Length Bivar
Light Guide Type LED Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 79 in. Legs - 76847 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details