Bivar, Inc. Light Pipe, Rigid, Panel Mount (Front), PLP5-2-350

Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote Datasheet
Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Front),
PLP5-2-350
Light Pipe, Rigid, Panel Mount (Front), PLP5-2-350
Light Pipe, Rigid, Panel Mount (Front),

Light Pipe, Rigid, Panel Mount (Front),

Buy Now
Light Pipe - 102-PLP5-2-350 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-PLP5-2-350
Light Pipe 102-PLP5-2-350
LIGHT PIPE PNL 5MM LENS 0.350" Product overview: PLP5-2-350 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLP5-2-350 can be used for catalog matching and distributor lookup.

LIGHT PIPE PNL 5MM LENS 0.350" Product overview: PLP5-2-350 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLP5-2-350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipes - 492-1509-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1509-ND
Light Pipes 492-1509-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Light Pipe, Single, Circular, Panel; Length Bivar - 58P0429 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Bivar
58P0429
Light Pipe, Single, Circular, Panel; Length Bivar 58P0429
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:0.35"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:0.35"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number PLP5-2-350 102-PLP5-2-350 492-1509-ND 58P0429
Product Name Light Pipe, Rigid, Panel Mount (Front), Light Pipe Light Pipes Light Pipe, Single, Circular, Panel; Length Bivar
Light Guide Type Fiber Optic Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77556 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details