Bivar, Inc. Light Pipe, Rigid, Panel Mount (Rear), 3 PLP1-250

Description
Light Pipe, Rigid, Panel Mount (Rear), 3
Request a Quote Datasheet
Description
Light Pipe, Rigid, Panel Mount (Rear), 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Rear), 3
PLP1-250
Light Pipe, Rigid, Panel Mount (Rear), 3 PLP1-250
Light Pipe, Rigid, Panel Mount (Rear), 3

Light Pipe, Rigid, Panel Mount (Rear), 3

Buy Now
Light Pipes - 492-1149-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1149-ND
Light Pipes 492-1149-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Bivar - 92B0163 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
92B0163
Light Pipe, Single, Round, Panel; Length Bivar 92B0163
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number PLP1-250 492-1149-ND 92B0163
Product Name Light Pipe, Rigid, Panel Mount (Rear), 3 Light Pipes Light Pipe, Single, Round, Panel; Length Bivar
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Bundle, Bifurcated, Glass, 0.55 NA - 77533 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 4.5 mm (0.1772 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details