Bivar, Inc. Light Pipes PLP2-125

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1152-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1152-ND
Light Pipes 492-1152-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Front),
PLP2-125
Light Pipe, Rigid, Panel Mount (Front), PLP2-125
Light Pipe, Rigid, Panel Mount (Front),

Light Pipe, Rigid, Panel Mount (Front),

Buy Now
Rigid Front Mount 3 mm Round Lens Low Profile Round Face 0.125 Light Pipe - 100-PLP2-125 - Utmel Electronic Limited
Hong Kong, China
Rigid Front Mount 3 mm Round Lens Low Profile Round Face 0.125 Light Pipe
100-PLP2-125
Rigid Front Mount 3 mm Round Lens Low Profile Round Face 0.125 Light Pipe 100-PLP2-125
Rigid Front Mount 3 mm Round Lens Low Profile Round Face 0.125 Light Pipe

Rigid Front Mount 3 mm Round Lens Low Profile Round Face 0.125 Light Pipe

Supplier's Site
Light Pipe, Single, Round, Panel; Length Bivar - 08H1192 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
08H1192
Light Pipe, Single, Round, Panel; Length Bivar 08H1192
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 492-1152-ND PLP2-125 100-PLP2-125 08H1192
Product Name Light Pipes Light Pipe, Rigid, Panel Mount (Front), Rigid Front Mount 3 mm Round Lens Low Profile Round Face 0.125 Light Pipe Light Pipe, Single, Round, Panel; Length Bivar
Light Guide Type LED Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77631 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2110743-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details