Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Light Pipe, Rigid, Panel Mount (Rear), 3
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:0.83"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides |
| Product Number | 492-1797-ND | PLP1-830-F | 33R6364 |
| Product Name | Light Pipes | Light Pipe, Rigid, Panel Mount (Rear), 3 | Light Pipe, Single, Circular, Panel; Length Bivar |
| Light Guide Type | LED | Fiber Optic | LED |