Bivar, Inc. Light Pipes PLP2-750

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1155-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1155-ND
Light Pipes 492-1155-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Front),
PLP2-750
Light Pipe, Rigid, Panel Mount (Front), PLP2-750
Light Pipe, Rigid, Panel Mount (Front),

Light Pipe, Rigid, Panel Mount (Front),

Buy Now
Light Pipe, Single, Round, Panel; Length Bivar - 84H9876 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
84H9876
Light Pipe, Single, Round, Panel; Length Bivar 84H9876
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:19mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:19mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-1155-ND PLP2-750 84H9876
Product Name Light Pipes Light Pipe, Rigid, Panel Mount (Front), Light Pipe, Single, Round, Panel; Length Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78256 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details