Bivar, Inc. Light Pipe, Rigid, Panel Mount (Front), PLP2-250

Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote
Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel; Length Bivar from Newark, An Avnet Company, is designed for panel mounting and features a circular shape. The product is made from clear polycarbonate material, specifically 94V-0 rated, ensuring durability and compliance with safety standards. It is compatible with both surface-mount and through-hole LEDs, making it versatile for various applications. The light pipe has a diameter of approximately 0.125 inches (3.2 mm) and is suitable for use in environments where light transmission is required. This product is RoHS compliant, indicating it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel; Length Bivar from Newark, An Avnet Company, is designed for panel mounting and features a circular shape. The product is made from clear polycarbonate material, specifically 94V-0 rated, ensuring durability and compliance with safety standards. It is compatible with both surface-mount and through-hole LEDs, making it versatile for various applications. The light pipe has a diameter of approximately 0.125 inches (3.2 mm) and is suitable for use in environments where light transmission is required. This product is RoHS compliant, indicating it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Front),
PLP2-250
Light Pipe, Rigid, Panel Mount (Front), PLP2-250
Light Pipe, Rigid, Panel Mount (Front),

Light Pipe, Rigid, Panel Mount (Front),

Buy Now
Light Pipes - 492-1153-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1153-ND
Light Pipes 492-1153-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Light Pipe - 102-PLP2-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-PLP2-250
Light Pipe 102-PLP2-250
LIGHT PIPE PNL MNT 6.4MM LONG Product overview: PLP2-250 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLP2-250 can be used for catalog matching and distributor lookup.

LIGHT PIPE PNL MNT 6.4MM LONG Product overview: PLP2-250 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLP2-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe, Single, Round, Panel; Length Bivar - 73H0910 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
73H0910
Light Pipe, Single, Round, Panel; Length Bivar 73H0910
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number PLP2-250 492-1153-ND 102-PLP2-250 73H0910
Product Name Light Pipe, Rigid, Panel Mount (Front), Light Pipes Light Pipe Light Pipe, Single, Round, Panel; Length Bivar
Light Guide Type Fiber Optic LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Fiber Optic Cable, VIS-NIR, 800 µm Core, 1000 µm Clad, 2m Length, SMA - 78301 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.8000 mm (0.0315 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details