Bivar, Inc. Light Pipes PLP5-1000

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel; Length Bivar (Part No. 20K2185) is designed for panel mounting and features a circular shape with a length of 25.4mm. It is made from clear polycarbonate material, rated 94V-0 for flame resistance. The light pipe is compatible with SMD or through-hole LEDs and is RoHS compliant. It has a recommended panel thickness of 0.047" to 0.093". The product is available in various colors upon request, including blue, black, green, gray, red, and yellow. This light pipe is suitable for applications requiring effective light transmission in a compact design.

Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel; Length Bivar (Part No. 20K2185) is designed for panel mounting and features a circular shape with a length of 25.4mm. It is made from clear polycarbonate material, rated 94V-0 for flame resistance. The light pipe is compatible with SMD or through-hole LEDs and is RoHS compliant. It has a recommended panel thickness of 0.047" to 0.093". The product is available in various colors upon request, including blue, black, green, gray, red, and yellow. This light pipe is suitable for applications requiring effective light transmission in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1145-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1145-ND
Light Pipes 492-1145-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Bivar - 20K2185 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
20K2185
Light Pipe, Single, Round, Panel; Length Bivar 20K2185
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 492-1145-ND 20K2185
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Bivar
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Liquid Light Guide, 79 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76843 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details