Bivar, Inc. Light Pipe, Rigid, Panel Mount (Front), PLP2-625

Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote Datasheet
Description
Light Pipe, Rigid, Panel Mount (Front),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Panel Mount (Front),
PLP2-625
Light Pipe, Rigid, Panel Mount (Front), PLP2-625
Light Pipe, Rigid, Panel Mount (Front),

Light Pipe, Rigid, Panel Mount (Front),

Buy Now
Light Pipes - 492-1342-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1342-ND
Light Pipes 492-1342-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Bivar - 26H8043 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
26H8043
Light Pipe, Single, Round, Panel; Length Bivar 26H8043
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:15.9mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:15.9mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet
PLP2 Series Front Mount Low Profile Round Face .625 in Panel Light Pipe - 100-PLP2-625 - Utmel Electronic Limited
Hong Kong, China
PLP2 Series Front Mount Low Profile Round Face .625 in Panel Light Pipe
100-PLP2-625
PLP2 Series Front Mount Low Profile Round Face .625 in Panel Light Pipe 100-PLP2-625
PLP2 Series Front Mount Low Profile Round Face .625 in Panel Light Pipe

PLP2 Series Front Mount Low Profile Round Face .625 in Panel Light Pipe

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number PLP2-625 492-1342-ND 26H8043 100-PLP2-625
Product Name Light Pipe, Rigid, Panel Mount (Front), Light Pipes Light Pipe, Single, Round, Panel; Length Bivar PLP2 Series Front Mount Low Profile Round Face .625 in Panel Light Pipe
Light Guide Type Fiber Optic LED LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78302 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details