Techsil Limited Panacol Elecolit® 3653 Silver Conductive Epoxy 50g PNEL00005

Description
Elecolit® 3653 is a 1 component silver filled, solvent-free conductive epoxy adhesive used in applications which are subject to vibrations or quick temperature fluctuations. This unique product can be cured thermally in a very short period of time and cures to a 60 - 75 Shore D material. Silver in colour, this epoxy resin contains approximately 80% Silver (Ag) filler. It must be noted that long-time storage at room temperature can allow for sedimentation of this filler to occur, it is advised to mix the product well before to re-homogenise the material before use. Product Benefits Operating Temp Range: -40°C to +180°C Shore Hardness: 60 - 78 Shore D Very easy to use, one-component Silver Filled Supplied in a 50gm Pack Size
Datasheet
Description
Elecolit® 3653 is a 1 component silver filled, solvent-free conductive epoxy adhesive used in applications which are subject to vibrations or quick temperature fluctuations. This unique product can be cured thermally in a very short period of time and cures to a 60 - 75 Shore D material. Silver in colour, this epoxy resin contains approximately 80% Silver (Ag) filler. It must be noted that long-time storage at room temperature can allow for sedimentation of this filler to occur, it is advised to mix the product well before to re-homogenise the material before use. Product Benefits Operating Temp Range: -40°C to +180°C Shore Hardness: 60 - 78 Shore D Very easy to use, one-component Silver Filled Supplied in a 50gm Pack Size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Elecolit® 3653 Silver Conductive Epoxy 50g - PNEL00005 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Elecolit® 3653 Silver Conductive Epoxy 50g
PNEL00005
Panacol Elecolit® 3653 Silver Conductive Epoxy 50g PNEL00005
Elecolit® 3653 is a 1 component silver filled, solvent-free conductive epoxy adhesive used in applications which are subject to vibrations or quick temperature fluctuations. This unique product can be cured thermally in a very short period of time and cures to a 60 - 75 Shore D material. Silver in colour, this epoxy resin contains approximately 80% Silver (Ag) filler. It must be noted that long-time storage at room temperature can allow for sedimentation of this filler to occur, it is advised to mix the product well before to re-homogenise the material before use. Product Benefits Operating Temp Range: -40°C to +180°C Shore Hardness: 60 - 78 Shore D Very easy to use, one-component Silver Filled Supplied in a 50gm Pack Size

Elecolit® 3653 is a 1 component silver filled, solvent-free conductive epoxy adhesive used in applications which are subject to vibrations or quick temperature fluctuations. This unique product can be cured thermally in a very short period of time and cures to a 60 - 75 Shore D material.

Silver in colour, this epoxy resin contains approximately 80% Silver (Ag) filler. It must be noted that long-time storage at room temperature can allow for sedimentation of this filler to occur, it is advised to mix the product well before to re-homogenise the material before use.

Product Benefits

  • Operating Temp Range: -40°C to +180°C
  • Shore Hardness: 60 - 78 Shore D
  • Very easy to use, one-component
  • Silver Filled

Supplied in a 50gm Pack Size

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number PNEL00005
Product Name Panacol Elecolit® 3653 Silver Conductive Epoxy 50g
Cure / Technology Thermoset
Unlock Full Specs
to access all available technical data