Techsil Limited Panacol Structalit® 701 5G Bi-Pack Thermal Epoxy PNST00002

Description
Structalit® 701 is a two part, thermal curing adhesive which offers great bonding to a wide range of materials including metals (aluminum, steel, stainless steel) and many plastics. With a long pot life and short curing time, 701 is a very easy adhesive to work with. It appears amber in color however transparent when used in thin layers. With is excellent moisture and chemical resistance, Structalit® 701 is the ideal choice for sterilization methods including autoclave, EtO and gamma irradiation. Recommended for the bonding of optical fibers and surgical instruments; 701 was designed initially for medical applications. Product Benefits Operating Temp Range: -40°C to +200°C Shore Hardness: 80 - 90 Shore D Meets USP Class VI & ISO 10993-5 Standards
Datasheet
Description
Structalit® 701 is a two part, thermal curing adhesive which offers great bonding to a wide range of materials including metals (aluminum, steel, stainless steel) and many plastics. With a long pot life and short curing time, 701 is a very easy adhesive to work with. It appears amber in color however transparent when used in thin layers. With is excellent moisture and chemical resistance, Structalit® 701 is the ideal choice for sterilization methods including autoclave, EtO and gamma irradiation. Recommended for the bonding of optical fibers and surgical instruments; 701 was designed initially for medical applications. Product Benefits Operating Temp Range: -40°C to +200°C Shore Hardness: 80 - 90 Shore D Meets USP Class VI & ISO 10993-5 Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Structalit® 701 5G Bi-Pack Thermal Epoxy - PNST00002 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Structalit® 701 5G Bi-Pack Thermal Epoxy
PNST00002
Panacol Structalit® 701 5G Bi-Pack Thermal Epoxy PNST00002
Structalit® 701 is a two part, thermal curing adhesive which offers great bonding to a wide range of materials including metals (aluminum, steel, stainless steel) and many plastics. With a long pot life and short curing time, 701 is a very easy adhesive to work with. It appears amber in color however transparent when used in thin layers. With is excellent moisture and chemical resistance, Structalit® 701 is the ideal choice for sterilization methods including autoclave, EtO and gamma irradiation. Recommended for the bonding of optical fibers and surgical instruments; 701 was designed initially for medical applications. Product Benefits Operating Temp Range: -40°C to +200°C Shore Hardness: 80 - 90 Shore D Meets USP Class VI & ISO 10993-5 Standards

Structalit® 701 is a two part, thermal curing adhesive which offers great bonding to a wide range of materials including metals (aluminum, steel, stainless steel) and many plastics. With a long pot life and short curing time, 701 is a very easy adhesive to work with. It appears amber in color however transparent when used in thin layers.

With is excellent moisture and chemical resistance, Structalit® 701 is the ideal choice for sterilization methods including autoclave, EtO and gamma irradiation. Recommended for the bonding of optical fibers and surgical instruments; 701 was designed initially for medical applications.

Product Benefits

  • Operating Temp Range: -40°C to +200°C
  • Shore Hardness: 80 - 90 Shore D
  • Meets USP Class VI & ISO 10993-5 Standards
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number PNST00002
Product Name Panacol Structalit® 701 5G Bi-Pack Thermal Epoxy
Cure / Technology Thermoset
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Electronics Varnishes - 687856 - RS Components, Ltd.
Specs
Type / Form Liquid
Industry Corrosion Protection
Use Temperature 356 F (180 C)
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details