Techsil Limited ThreeBond TB1133E OEM Liquid Gasket 330ml TBAN19001

Description
DETAILS TB1133E features extensive OEM approvals and is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. This product cures when compressed between two metallic surfaces and isolated from oxygen, forming an elastic gasket within a very short time. TB1133E was developed specifically as an automotive flange sealant, the cured gasket exhibits flexibility comparable to that of silicone based gaskets with excellent adhesion to substrates, high temperature and chemical resistance, making this product suitable for sealing aluminium parts and castings as well as rigid steel parts. Typical applications include automotive engine sealant for oil pans, transmission cases and other flange surfaces, aluminium gear gases and engine castings. Also available in a 50gm tube. Product Benefits Superior pressure resistance Low temperature curing High temperature performance High adhesive strength Lower irritation Lead time: 35 days
Datasheet
Description
DETAILS TB1133E features extensive OEM approvals and is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. This product cures when compressed between two metallic surfaces and isolated from oxygen, forming an elastic gasket within a very short time. TB1133E was developed specifically as an automotive flange sealant, the cured gasket exhibits flexibility comparable to that of silicone based gaskets with excellent adhesion to substrates, high temperature and chemical resistance, making this product suitable for sealing aluminium parts and castings as well as rigid steel parts. Typical applications include automotive engine sealant for oil pans, transmission cases and other flange surfaces, aluminium gear gases and engine castings. Also available in a 50gm tube. Product Benefits Superior pressure resistance Low temperature curing High temperature performance High adhesive strength Lower irritation Lead time: 35 days
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1133E OEM Liquid Gasket 330ml - TBAN19001 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1133E OEM Liquid Gasket 330ml
TBAN19001
ThreeBond TB1133E OEM Liquid Gasket 330ml TBAN19001
DETAILS TB1133E features extensive OEM approvals and is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. This product cures when compressed between two metallic surfaces and isolated from oxygen, forming an elastic gasket within a very short time. TB1133E was developed specifically as an automotive flange sealant, the cured gasket exhibits flexibility comparable to that of silicone based gaskets with excellent adhesion to substrates, high temperature and chemical resistance, making this product suitable for sealing aluminium parts and castings as well as rigid steel parts. Typical applications include automotive engine sealant for oil pans, transmission cases and other flange surfaces, aluminium gear gases and engine castings. Also available in a 50gm tube. Product Benefits Superior pressure resistance Low temperature curing High temperature performance High adhesive strength Lower irritation Lead time: 35 days

DETAILS

TB1133E features extensive OEM approvals and is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. This product cures when compressed between two metallic surfaces and isolated from oxygen, forming an elastic gasket within a very short time.

TB1133E was developed specifically as an automotive flange sealant, the cured gasket exhibits flexibility comparable to that of silicone based gaskets with excellent adhesion to substrates, high temperature and chemical resistance, making this product suitable for sealing aluminium parts and castings as well as rigid steel parts.

Typical applications include automotive engine sealant for oil pans, transmission cases and other flange surfaces, aluminium gear gases and engine castings. Also available in a 50gm tube.

Product Benefits

  • Superior pressure resistance
  • Low temperature curing
  • High temperature performance
  • High adhesive strength
  • Lower irritation

Lead time: 35 days

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBAN19001
Product Name ThreeBond TB1133E OEM Liquid Gasket 330ml
Unlock Full Specs
to access all available technical data

Similar Products

High Tensile Strength, One Component Epoxy - EP15 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces; Dissimilar Substrates
View Details
Potting Compounds - 1462870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Epoxylite® - E 8121 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Dissimilar Substrates
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details