Techsil Limited Techsil® TIM11123GB Thermally Conductive RTV 310ml TESI19105

Description
Techsil® TIM11123 (GB) Grey is a 200 micron, self-gapping, non-corrosive, 1-part room temperature vulcanizing (RTV) silicone rubber. It is one of a new family of products called acetone cure sealants. These products are cured rapidly in contact with atmospheric moisture to a tough rubber that exhibits an excellent thermal conductive property of ~2.3 W/m.K. Techsil® TIM11123 (GB) does not corrode copper or its alloys and exhibits excellent primer less adhesion to many substrates when fully cured. It been designed to be flowable and contains glass beads to control bond line thickness. Techsil® TIM-11123 (GB) comes ready to use, in a 310ml cartridge.
Datasheet
Description
Techsil® TIM11123 (GB) Grey is a 200 micron, self-gapping, non-corrosive, 1-part room temperature vulcanizing (RTV) silicone rubber. It is one of a new family of products called acetone cure sealants. These products are cured rapidly in contact with atmospheric moisture to a tough rubber that exhibits an excellent thermal conductive property of ~2.3 W/m.K. Techsil® TIM11123 (GB) does not corrode copper or its alloys and exhibits excellent primer less adhesion to many substrates when fully cured. It been designed to be flowable and contains glass beads to control bond line thickness. Techsil® TIM-11123 (GB) comes ready to use, in a 310ml cartridge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® TIM11123GB Thermally Conductive RTV 310ml - TESI19105 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® TIM11123GB Thermally Conductive RTV 310ml
TESI19105
Techsil® TIM11123GB Thermally Conductive RTV 310ml TESI19105
Techsil® TIM11123 (GB) Grey is a 200 micron, self-gapping, non-corrosive, 1-part room temperature vulcanizing (RTV) silicone rubber. It is one of a new family of products called acetone cure sealants. These products are cured rapidly in contact with atmospheric moisture to a tough rubber that exhibits an excellent thermal conductive property of ~2.3 W/m.K. Techsil® TIM11123 (GB) does not corrode copper or its alloys and exhibits excellent primer less adhesion to many substrates when fully cured. It been designed to be flowable and contains glass beads to control bond line thickness. Techsil® TIM-11123 (GB) comes ready to use, in a 310ml cartridge.

Techsil® TIM11123 (GB) Grey is a 200 micron, self-gapping, non-corrosive, 1-part room temperature vulcanizing (RTV) silicone rubber. It is one of a new family of products called acetone cure sealants. These products are cured rapidly in contact with atmospheric moisture to a tough rubber that exhibits an excellent thermal conductive property of ~2.3 W/m.K. Techsil® TIM11123 (GB) does not corrode copper or its alloys and exhibits excellent primer less adhesion to many substrates when fully cured. It been designed to be flowable and contains glass beads to control bond line thickness. Techsil® TIM-11123 (GB) comes ready to use, in a 310ml cartridge.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TESI19105
Product Name Techsil® TIM11123GB Thermally Conductive RTV 310ml
Features Electrically Conductive; Gap Filler, Foam in Place Gasket; Thermally Conductive
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 5526 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Dissimilar Substrates
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Potting Compounds - 687860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details
Two Component Nickel Conductive Epoxy Adhesive - EP21TDCNFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details