Techsil Limited ThreeBond TB1207D Silver Liquid Gasket 150gm TBSI19051

Description
The Three Bond 1207D is a Silver Grey single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207D has been designed specifically for use as a flange sealant in the automotive sector with extremely high chemical resistance, initial pressure resistance and mechanical properties but with good disassembly properties (e.g. for water pumps, heat exchanger, oil pans etc.). TB 1207 D has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. Acetone basis so it is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly.
Datasheet
Description
The Three Bond 1207D is a Silver Grey single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207D has been designed specifically for use as a flange sealant in the automotive sector with extremely high chemical resistance, initial pressure resistance and mechanical properties but with good disassembly properties (e.g. for water pumps, heat exchanger, oil pans etc.). TB 1207 D has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. Acetone basis so it is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1207D Silver Liquid Gasket 150gm - TBSI19051 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1207D Silver Liquid Gasket 150gm
TBSI19051
ThreeBond TB1207D Silver Liquid Gasket 150gm TBSI19051
The Three Bond 1207D is a Silver Grey single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207D has been designed specifically for use as a flange sealant in the automotive sector with extremely high chemical resistance, initial pressure resistance and mechanical properties but with good disassembly properties (e.g. for water pumps, heat exchanger, oil pans etc.). TB 1207 D has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. Acetone basis so it is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly.

The Three Bond 1207D is a Silver Grey single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange facing. TB1207D has been designed specifically for use as a flange sealant in the automotive sector with extremely high chemical resistance, initial pressure resistance and mechanical properties but with good disassembly properties (e.g. for water pumps, heat exchanger, oil pans etc.). TB 1207 D has excellent chemical resistance against coolants and engine oil & outstanding mechanical and thermal resistance. It has excellent adhesion even to slightly contaminated surfaces and is extremely fast curing. It offers instantaneous impermeability for pressure-and fire testing. You can accelerate the curing process by heat and contact with the medium. There is no shrinkage and no generation of corrosive gases. Acetone basis so it is not corrosive to metal and there’s only very slight reaction on plastics. It allows normal disassembly.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19051
Product Name ThreeBond TB1207D Silver Liquid Gasket 150gm
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Potting Compounds - 283460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound; Thermally Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details