Techsil Limited ThreeBond TB1206D Grey No-Acid Liquid Gasket 200ml TBSI19055

Description
ThreeBond TB1206D is a single-component, solvent free and non-acid liquid gasket based on modified silicone with low odor emission. It has been developed as a direct replacement for the TB1208 series, which contained phthalate plasticizers. Within a very short time TB1206D forms a rubber- like high elastic gasket completely adapted to the surface structure of the flange faces. TB1206D has been designed specifically as a liquid gasket for flange surfaces which must resist extreme vibrations, e.g. transmission case for tractors etc. Being of modified silicone nature it has excellent adhesion to painted surfaces and can also be over-painted. TB 1206D has excellent chemical resistance against engine oil, outstanding mechanical resistance, excellent adhesion even to slightly contaminated surfaces, it is extremely fast curing with no shrinkage and no generation of corrosive gases.
Datasheet
Description
ThreeBond TB1206D is a single-component, solvent free and non-acid liquid gasket based on modified silicone with low odor emission. It has been developed as a direct replacement for the TB1208 series, which contained phthalate plasticizers. Within a very short time TB1206D forms a rubber- like high elastic gasket completely adapted to the surface structure of the flange faces. TB1206D has been designed specifically as a liquid gasket for flange surfaces which must resist extreme vibrations, e.g. transmission case for tractors etc. Being of modified silicone nature it has excellent adhesion to painted surfaces and can also be over-painted. TB 1206D has excellent chemical resistance against engine oil, outstanding mechanical resistance, excellent adhesion even to slightly contaminated surfaces, it is extremely fast curing with no shrinkage and no generation of corrosive gases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1206D Grey No-Acid Liquid Gasket 200ml - TBSI19055 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1206D Grey No-Acid Liquid Gasket 200ml
TBSI19055
ThreeBond TB1206D Grey No-Acid Liquid Gasket 200ml TBSI19055
ThreeBond TB1206D is a single-component, solvent free and non-acid liquid gasket based on modified silicone with low odor emission. It has been developed as a direct replacement for the TB1208 series, which contained phthalate plasticizers. Within a very short time TB1206D forms a rubber- like high elastic gasket completely adapted to the surface structure of the flange faces. TB1206D has been designed specifically as a liquid gasket for flange surfaces which must resist extreme vibrations, e.g. transmission case for tractors etc. Being of modified silicone nature it has excellent adhesion to painted surfaces and can also be over-painted. TB 1206D has excellent chemical resistance against engine oil, outstanding mechanical resistance, excellent adhesion even to slightly contaminated surfaces, it is extremely fast curing with no shrinkage and no generation of corrosive gases.

ThreeBond TB1206D is a single-component, solvent free and non-acid liquid gasket based on modified silicone with low odor emission. It has been developed as a direct replacement for the TB1208 series, which contained phthalate plasticizers. Within a very short time TB1206D forms a rubber- like high elastic gasket completely adapted to the surface structure of the flange faces. TB1206D has been designed specifically as a liquid gasket for flange surfaces which must resist extreme vibrations, e.g. transmission case for tractors etc. Being of modified silicone nature it has excellent adhesion to painted surfaces and can also be over-painted. TB 1206D has excellent chemical resistance against engine oil, outstanding mechanical resistance, excellent adhesion even to slightly contaminated surfaces, it is extremely fast curing with no shrinkage and no generation of corrosive gases.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19055
Product Name ThreeBond TB1206D Grey No-Acid Liquid Gasket 200ml
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Sealants - 4590232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Refrigeration units
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details