Techsil Limited ThreeBond TB1212 White Liquid Gasket 100gm TBSI19058

Description
Three Bond TB 1212 is a white single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) rubber. An oxime neutral cure type, TB1212 can be used for general sealing as well as for electrical insulation. It presents no offensive odor during curing, and will not corrode metal (corrosion of copper based metals may occur when hermetically sealed). In addition TB1212 adheres well on alkali materials such as mortar and cement. TB 1212 has outstanding mechanical resistance against shear forces, with excellent adhesion even to slightly polluted surfaces. It is extremely fast curing with no shrinkage and no generation of corrosive gases. It permits normal disassembly
Datasheet
Description
Three Bond TB 1212 is a white single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) rubber. An oxime neutral cure type, TB1212 can be used for general sealing as well as for electrical insulation. It presents no offensive odor during curing, and will not corrode metal (corrosion of copper based metals may occur when hermetically sealed). In addition TB1212 adheres well on alkali materials such as mortar and cement. TB 1212 has outstanding mechanical resistance against shear forces, with excellent adhesion even to slightly polluted surfaces. It is extremely fast curing with no shrinkage and no generation of corrosive gases. It permits normal disassembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1212 White Liquid Gasket 100gm - TBSI19058 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1212 White Liquid Gasket 100gm
TBSI19058
ThreeBond TB1212 White Liquid Gasket 100gm TBSI19058
Three Bond TB 1212 is a white single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) rubber. An oxime neutral cure type, TB1212 can be used for general sealing as well as for electrical insulation. It presents no offensive odor during curing, and will not corrode metal (corrosion of copper based metals may occur when hermetically sealed). In addition TB1212 adheres well on alkali materials such as mortar and cement. TB 1212 has outstanding mechanical resistance against shear forces, with excellent adhesion even to slightly polluted surfaces. It is extremely fast curing with no shrinkage and no generation of corrosive gases. It permits normal disassembly

Three Bond TB 1212 is a white single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) rubber. An oxime neutral cure type, TB1212 can be used for general sealing as well as for electrical insulation. It presents no offensive odor during curing, and will not corrode metal (corrosion of copper based metals may occur when hermetically sealed). In addition TB1212 adheres well on alkali materials such as mortar and cement. TB 1212 has outstanding mechanical resistance against shear forces, with excellent adhesion even to slightly polluted surfaces. It is extremely fast curing with no shrinkage and no generation of corrosive gases. It permits normal disassembly

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19058
Product Name ThreeBond TB1212 White Liquid Gasket 100gm
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Potting Compounds - 9184999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details