Techsil Limited LOCTITE® 638 High Strength Threadlock 50ml HEAN50018

Description
LOCTITE® 638 is a general purpose thread locker of high bond strength. Designed for the bonding of cylindrical fitting parts, particularly where bond gaps can approach 0.25mm. 638 works not only on active metals but also on passive substrates, exhibiting robust cure performance. It offers high temperature performance and good oil tolerance, it will tolerate minor surface contaminants. Product Benefits High temperature resistance High strength on all metals, including passive substrates Tolerates minor contaminants, including industrial oils Ideal for shafts, gears, pulleys and similar cylindrical parts P1 NSF Reg. No.: 123000 DVGW Approval (EN 751-1): NG-5146AR0619 WRA Approval (BS 6920): 0511518
Datasheet
Description
LOCTITE® 638 is a general purpose thread locker of high bond strength. Designed for the bonding of cylindrical fitting parts, particularly where bond gaps can approach 0.25mm. 638 works not only on active metals but also on passive substrates, exhibiting robust cure performance. It offers high temperature performance and good oil tolerance, it will tolerate minor surface contaminants. Product Benefits High temperature resistance High strength on all metals, including passive substrates Tolerates minor contaminants, including industrial oils Ideal for shafts, gears, pulleys and similar cylindrical parts P1 NSF Reg. No.: 123000 DVGW Approval (EN 751-1): NG-5146AR0619 WRA Approval (BS 6920): 0511518
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCTITE® 638 High Strength Threadlock 50ml - HEAN50018 - Techsil Limited
Bidford on Avon, United Kingdom
LOCTITE® 638 High Strength Threadlock 50ml
HEAN50018
LOCTITE® 638 High Strength Threadlock 50ml HEAN50018
LOCTITE® 638 is a general purpose thread locker of high bond strength. Designed for the bonding of cylindrical fitting parts, particularly where bond gaps can approach 0.25mm. 638 works not only on active metals but also on passive substrates, exhibiting robust cure performance. It offers high temperature performance and good oil tolerance, it will tolerate minor surface contaminants. Product Benefits High temperature resistance High strength on all metals, including passive substrates Tolerates minor contaminants, including industrial oils Ideal for shafts, gears, pulleys and similar cylindrical parts P1 NSF Reg. No.: 123000 DVGW Approval (EN 751-1): NG-5146AR0619 WRA Approval (BS 6920): 0511518

LOCTITE® 638 is a general purpose thread locker of high bond strength. Designed for the bonding of cylindrical fitting parts, particularly where bond gaps can approach 0.25mm.

638 works not only on active metals but also on passive substrates, exhibiting robust cure performance. It offers high temperature performance and good oil tolerance, it will tolerate minor surface contaminants.

Product Benefits

  • High temperature resistance
  • High strength on all metals, including passive substrates
  • Tolerates minor contaminants, including industrial oils
  • Ideal for shafts, gears, pulleys and similar cylindrical parts
  • P1 NSF Reg. No.: 123000
  • DVGW Approval (EN 751-1): NG-5146AR0619
  • WRA Approval (BS 6920): 0511518
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number HEAN50018
Product Name LOCTITE® 638 High Strength Threadlock 50ml
Features Threadlocker or Retainer
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
One Part Epoxy Adhesive for Underfill Applications - EP3UF - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Liquid
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Liquid Gap Fillers for Electronics - Electrolube ® LGF400 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details