Techsil Limited ThreeBond TB1530B Black Low Odour Adhesive 310ml TBMS19033

Description
Three Bond 1530 is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and cures to form a toughened elastomer with time. Since there are no solvents or plasticizers contained in the adhesive it shows excellent non-staining characteristics against adherents when used as a sealant and is over-paintable. TB1530 provides excellent weather resistance, high adhesion strength to most substrates without the need for primer pre-treatment, and is environmentally friendly due to its low odor and non-isocyanate. In addition, TB1530 can be used for sealing and potting applications for which conventional RTV rubbers have been used. As no low-molecular siloxanes are produced during curing it will not corrode metals or impair electrical contacts. It is highly elastic therefore good peel strength impact and vibration resistance & offers high adhesion strength to metals, plastics, rubbers, wood and inorganic materials. ?Non-solvent and environmentally friendly with a low odor. TB 1530 is one-component, rapid curing and does not require UV or thermal curing facilities. It has low toxicity due to non-isocyanate ingredients and can be over-painted. Product Applications include multi-purpose bonding, sealing and potting.
Datasheet
Description
Three Bond 1530 is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and cures to form a toughened elastomer with time. Since there are no solvents or plasticizers contained in the adhesive it shows excellent non-staining characteristics against adherents when used as a sealant and is over-paintable. TB1530 provides excellent weather resistance, high adhesion strength to most substrates without the need for primer pre-treatment, and is environmentally friendly due to its low odor and non-isocyanate. In addition, TB1530 can be used for sealing and potting applications for which conventional RTV rubbers have been used. As no low-molecular siloxanes are produced during curing it will not corrode metals or impair electrical contacts. It is highly elastic therefore good peel strength impact and vibration resistance & offers high adhesion strength to metals, plastics, rubbers, wood and inorganic materials. ?Non-solvent and environmentally friendly with a low odor. TB 1530 is one-component, rapid curing and does not require UV or thermal curing facilities. It has low toxicity due to non-isocyanate ingredients and can be over-painted. Product Applications include multi-purpose bonding, sealing and potting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1530B Black Low Odour Adhesive 310ml - TBMS19033 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1530B Black Low Odour Adhesive 310ml
TBMS19033
ThreeBond TB1530B Black Low Odour Adhesive 310ml TBMS19033
Three Bond 1530 is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and cures to form a toughened elastomer with time. Since there are no solvents or plasticizers contained in the adhesive it shows excellent non-staining characteristics against adherents when used as a sealant and is over-paintable. TB1530 provides excellent weather resistance, high adhesion strength to most substrates without the need for primer pre-treatment, and is environmentally friendly due to its low odor and non-isocyanate. In addition, TB1530 can be used for sealing and potting applications for which conventional RTV rubbers have been used. As no low-molecular siloxanes are produced during curing it will not corrode metals or impair electrical contacts. It is highly elastic therefore good peel strength impact and vibration resistance & offers high adhesion strength to metals, plastics, rubbers, wood and inorganic materials. ?Non-solvent and environmentally friendly with a low odor. TB 1530 is one-component, rapid curing and does not require UV or thermal curing facilities. It has low toxicity due to non-isocyanate ingredients and can be over-painted. Product Applications include multi-purpose bonding, sealing and potting.

Three Bond 1530 is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and cures to form a toughened elastomer with time. Since there are no solvents or plasticizers contained in the adhesive it shows excellent non-staining characteristics against adherents when used as a sealant and is over-paintable. TB1530 provides excellent weather resistance, high adhesion strength to most substrates without the need for primer pre-treatment, and is environmentally friendly due to its low odor and non-isocyanate. In addition, TB1530 can be used for sealing and potting applications for which conventional RTV rubbers have been used. As no low-molecular siloxanes are produced during curing it will not corrode metals or impair electrical contacts. It is highly elastic therefore good peel strength impact and vibration resistance & offers high adhesion strength to metals, plastics, rubbers, wood and inorganic materials. ?Non-solvent and environmentally friendly with a low odor. TB 1530 is one-component, rapid curing and does not require UV or thermal curing facilities. It has low toxicity due to non-isocyanate ingredients and can be over-painted. Product Applications include multi-purpose bonding, sealing and potting.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBMS19033
Product Name ThreeBond TB1530B Black Low Odour Adhesive 310ml
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF400 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Potting Compounds - 1810369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details