Techsil Limited ThreeBond TB1133E Blue Anaerobic Liquid Gasket 50g TBAN19012

Description
TB1133E is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. The product will cure when compressed between two metallic surfaces and isolated from oxygen, and an elastic gasket is formed within a very short time being completely adapted to the surface structure of the fitting surfaces. TB1133E has been developed specifically as an automotive flange sealant, the cured gasket exhibiting flexibility comparable to that of silicone based gaskets, excellent adhesion to substrates, high temperature and chemical resistance, making this product suitable for sealing aluminium parts and castings as well as rigid steel parts. Typical applications include automotive engine sealant for oil pans, transmission cases and other flange surfaces, aluminium gear castings and engine castings. Product Benefits Superior chemical resistance after curing Superior pressure resistance Low temp curing Improved maintenance and removability capabilities Superior high temperature performance High adhesive strength Lower irritation Lead time: 35 days
Datasheet
Description
TB1133E is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. The product will cure when compressed between two metallic surfaces and isolated from oxygen, and an elastic gasket is formed within a very short time being completely adapted to the surface structure of the fitting surfaces. TB1133E has been developed specifically as an automotive flange sealant, the cured gasket exhibiting flexibility comparable to that of silicone based gaskets, excellent adhesion to substrates, high temperature and chemical resistance, making this product suitable for sealing aluminium parts and castings as well as rigid steel parts. Typical applications include automotive engine sealant for oil pans, transmission cases and other flange surfaces, aluminium gear castings and engine castings. Product Benefits Superior chemical resistance after curing Superior pressure resistance Low temp curing Improved maintenance and removability capabilities Superior high temperature performance High adhesive strength Lower irritation Lead time: 35 days
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1133E Blue Anaerobic Liquid Gasket 50g - TBAN19012 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1133E Blue Anaerobic Liquid Gasket 50g
TBAN19012
ThreeBond TB1133E Blue Anaerobic Liquid Gasket 50g TBAN19012
TB1133E is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. The product will cure when compressed between two metallic surfaces and isolated from oxygen, and an elastic gasket is formed within a very short time being completely adapted to the surface structure of the fitting surfaces. TB1133E has been developed specifically as an automotive flange sealant, the cured gasket exhibiting flexibility comparable to that of silicone based gaskets, excellent adhesion to substrates, high temperature and chemical resistance, making this product suitable for sealing aluminium parts and castings as well as rigid steel parts. Typical applications include automotive engine sealant for oil pans, transmission cases and other flange surfaces, aluminium gear castings and engine castings. Product Benefits Superior chemical resistance after curing Superior pressure resistance Low temp curing Improved maintenance and removability capabilities Superior high temperature performance High adhesive strength Lower irritation Lead time: 35 days

TB1133E is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. The product will cure when compressed between two metallic surfaces and isolated from oxygen, and an elastic gasket is formed within a very short time being completely adapted to the surface structure of the fitting surfaces.

TB1133E has been developed specifically as an automotive flange sealant, the cured gasket exhibiting flexibility comparable to that of silicone based gaskets, excellent adhesion to substrates, high temperature and chemical resistance, making this product suitable for sealing aluminium parts and castings as well as rigid steel parts. Typical applications include automotive engine sealant for oil pans, transmission cases and other flange surfaces, aluminium gear castings and engine castings.

Product Benefits

  • Superior chemical resistance after curing
  • Superior pressure resistance
  • Low temp curing
  • Improved maintenance and removability capabilities
  • Superior high temperature performance
  • High adhesive strength
  • Lower irritation

Lead time: 35 days

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBAN19012
Product Name ThreeBond TB1133E Blue Anaerobic Liquid Gasket 50g
Cure / Technology Anaerobic
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Sealing - Dripstop 912 - 391230 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Potting Compounds - 851044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions - EP93FRHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details