Techsil Limited ThreeBond TB1217H High Elongation Gasket 310ml TBSI19059

Description
Three Bond 1217H is a high elongation single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) silicone liquid gasket with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. TB1217H has been designed specifically for use as an automotive flange sealant with excellent chemical resistance to high-grade oils, initial pressure resistance and mechanical properties. It has excellent chemical resistance against high grade engine oil, type SJ and excellent initial pressure resistance. It is a high elongation type with excellent mechanical properties. Outstanding high and low temperature performance, maintaining rubber elasticity over a broad temperature range, -60°C to 200°C (momentarily 250°C). It does not sag and is used typically as an automotive engine sealant for oil pans, chain cases and other flange surfaces
Datasheet
Description
Three Bond 1217H is a high elongation single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) silicone liquid gasket with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. TB1217H has been designed specifically for use as an automotive flange sealant with excellent chemical resistance to high-grade oils, initial pressure resistance and mechanical properties. It has excellent chemical resistance against high grade engine oil, type SJ and excellent initial pressure resistance. It is a high elongation type with excellent mechanical properties. Outstanding high and low temperature performance, maintaining rubber elasticity over a broad temperature range, -60°C to 200°C (momentarily 250°C). It does not sag and is used typically as an automotive engine sealant for oil pans, chain cases and other flange surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1217H High Elongation Gasket 310ml - TBSI19059 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1217H High Elongation Gasket 310ml
TBSI19059
ThreeBond TB1217H High Elongation Gasket 310ml TBSI19059
Three Bond 1217H is a high elongation single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) silicone liquid gasket with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. TB1217H has been designed specifically for use as an automotive flange sealant with excellent chemical resistance to high-grade oils, initial pressure resistance and mechanical properties. It has excellent chemical resistance against high grade engine oil, type SJ and excellent initial pressure resistance. It is a high elongation type with excellent mechanical properties. Outstanding high and low temperature performance, maintaining rubber elasticity over a broad temperature range, -60°C to 200°C (momentarily 250°C). It does not sag and is used typically as an automotive engine sealant for oil pans, chain cases and other flange surfaces

Three Bond 1217H is a high elongation single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) silicone liquid gasket with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. TB1217H has been designed specifically for use as an automotive flange sealant with excellent chemical resistance to high-grade oils, initial pressure resistance and mechanical properties. It has excellent chemical resistance against high grade engine oil, type SJ and excellent initial pressure resistance. It is a high elongation type with excellent mechanical properties. Outstanding high and low temperature performance, maintaining rubber elasticity over a broad temperature range, -60°C to 200°C (momentarily 250°C). It does not sag and is used typically as an automotive engine sealant for oil pans, chain cases and other flange surfaces

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19059
Product Name ThreeBond TB1217H High Elongation Gasket 310ml
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Sealants - 7401362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Glass, waterproof
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details