Pepperl+Fuchs SE Zener Barrier Z896

Description
2-channel DC version, negative polarity Working voltage 24 V/18 V at 10 µA Series resistance max. 340 ω/437 ω Fuse rating 50 mA DIN rail mounting Asymmetrical version
Request a Quote Datasheet
Description
2-channel DC version, negative polarity Working voltage 24 V/18 V at 10 µA Series resistance max. 340 ω/437 ω Fuse rating 50 mA DIN rail mounting Asymmetrical version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Barrier - Z896 - Pepperl+Fuchs SE
Mannheim, Germany
Zener Barrier
Z896
Zener Barrier Z896
2-channel DC version, negative polarity Working voltage 24 V/18 V at 10 µA Series resistance max. 340 ω/437 ω Fuse rating 50 mA DIN rail mounting Asymmetrical version
  • 2-channel
  • DC version, negative polarity
  • Working voltage 24 V/18 V at 10 µA
  • Series resistance max. 340 Ω/437 Ω
  • Fuse rating 50 mA
  • DIN rail mounting
  • Asymmetrical version
Supplier's Site Datasheet
Zener & Galvanic Barriers - 7934294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener & Galvanic Barriers
7934294
Zener & Galvanic Barriers 7934294
Zener Barrier Z896 2-channel 50mA 18V

Zener Barrier Z896 2-channel 50mA 18V

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Intrinsic Safety Barriers Intrinsic Safety Barriers
Product Number Z896 7934294
Product Name Zener Barrier Zener & Galvanic Barriers
Barrier Type Zener Barrier Zener
Mounting Options Din Rail Mounted
Operating Temperature -20 to 60 F (-29 to 16 C)
Maximum Internal Resistance 415 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 2328224 - RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Channels 1
Other No
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
TX10 Explosion-poof Isolated safety barrier -  - FineTek
Specs
Application 4-20 mA 2-wire Transmitters
Features LEDs
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details