Pepperl+Fuchs SE Zener Barrier Z954

Description
3-channel AC version Working voltage 0.6 V at 1 µA Series resistance max. 27.27 ω Fuse rating 50 mA DIN rail mounting
Request a Quote Datasheet
Description
3-channel AC version Working voltage 0.6 V at 1 µA Series resistance max. 27.27 ω Fuse rating 50 mA DIN rail mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Barrier - Z954 - Pepperl+Fuchs SE
Mannheim, Germany
Zener Barrier
Z954
Zener Barrier Z954
3-channel AC version Working voltage 0.6 V at 1 µA Series resistance max. 27.27 ω Fuse rating 50 mA DIN rail mounting
  • 3-channel
  • AC version
  • Working voltage 0.6 V at 1 µA
  • Series resistance max. 27.27 Ω
  • Fuse rating 50 mA
  • DIN rail mounting
Supplier's Site Datasheet
Zener & Galvanic Barriers - 2806614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener & Galvanic Barriers
2806614
Zener & Galvanic Barriers 2806614
Z954 triple channel zener driver barrier

Z954 triple channel zener driver barrier

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Intrinsic Safety Barriers Intrinsic Safety Barriers
Product Number Z954 2806614
Product Name Zener Barrier Zener & Galvanic Barriers
Barrier Type Zener Barrier Zener
Mounting Options Din Rail Mounted
Operating Temperature -20 to 60 F (-29 to 16 C)
Maximum Internal Resistance 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 7966979 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 2
View Details
Intrinsically Safe Single-Channel Safety Barriers - 9004 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details