Pepperl+Fuchs SE Zener Barrier Z961

Description
2-channel AC version Working voltage 6.5 V at 10 µA Series resistance max. 106 ω Fuse rating 100 mA DIN rail mounting
Request a Quote Datasheet
Description
2-channel AC version Working voltage 6.5 V at 10 µA Series resistance max. 106 ω Fuse rating 100 mA DIN rail mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Barrier - Z961 - Pepperl+Fuchs SE
Mannheim, Germany
Zener Barrier
Z961
Zener Barrier Z961
2-channel AC version Working voltage 6.5 V at 10 µA Series resistance max. 106 ω Fuse rating 100 mA DIN rail mounting
  • 2-channel
  • AC version
  • Working voltage 6.5 V at 10 µA
  • Series resistance max. 106 Ω
  • Fuse rating 100 mA
  • DIN rail mounting
Supplier's Site Datasheet
Zener & Galvanic Barriers - 7934304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener & Galvanic Barriers
7934304
Zener & Galvanic Barriers 7934304
Zener Barrier Z961 2-channel 100mA 6.5V

Zener Barrier Z961 2-channel 100mA 6.5V

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Intrinsic Safety Barriers Intrinsic Safety Barriers
Product Number Z961 7934304
Product Name Zener Barrier Zener & Galvanic Barriers
Barrier Type Zener Barrier Zener
Mounting Options Din Rail Mounted
Operating Temperature -20 to 60 F (-29 to 16 C)
Maximum Internal Resistance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 8275498 - RS Components, Ltd.
Specs
Barrier Type Galvanic Isolator; Galvanic Barrier
AC or DC AC; DC
Channels 1
View Details
Intrinsically Safe Two-Channel Safety Barriers - 9002 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details