Zener Barrier Z765 2-channel 100mA 13V
| Pepperl+Fuchs SE | RS Components, Ltd. | |
|---|---|---|
| Product Category | Intrinsic Safety Barriers | Intrinsic Safety Barriers |
| Product Number | Z765 | 7934284 |
| Product Name | Zener Barrier | Zener & Galvanic Barriers |
| Barrier Type | Zener Barrier | Zener |
| Mounting Options | Din Rail Mounted | |
| Operating Temperature | -20 to 60 F (-29 to 16 C) | |
| Maximum Internal Resistance | 100 ohms |