Pepperl+Fuchs SE Zener Barrier Z778

Description
2-channel DC version, positive polarity Working voltage 26.5 V at 10 µA Series resistance max. 646 ω Fuse rating 50 mA DIN rail mounting
Request a Quote Datasheet
Description
2-channel DC version, positive polarity Working voltage 26.5 V at 10 µA Series resistance max. 646 ω Fuse rating 50 mA DIN rail mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Barrier - Z778 - Pepperl+Fuchs SE
Mannheim, Germany
Zener Barrier
Z778
Zener Barrier Z778
2-channel DC version, positive polarity Working voltage 26.5 V at 10 µA Series resistance max. 646 ω Fuse rating 50 mA DIN rail mounting
  • 2-channel
  • DC version, positive polarity
  • Working voltage 26.5 V at 10 µA
  • Series resistance max. 646 Ω
  • Fuse rating 50 mA
  • DIN rail mounting
Supplier's Site Datasheet
Zener & Galvanic Barriers - 7934288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener & Galvanic Barriers
7934288
Zener & Galvanic Barriers 7934288
Zener Barrier Z778 2-channel 50mA 26.5V

Zener Barrier Z778 2-channel 50mA 26.5V

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Intrinsic Safety Barriers Intrinsic Safety Barriers
Product Number Z778 7934288
Product Name Zener Barrier Zener & Galvanic Barriers
Barrier Type Zener Barrier Zener
Mounting Options Din Rail Mounted
Operating Temperature -20 to 60 F (-29 to 16 C)
Maximum Internal Resistance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 329096 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 1
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
TX10 Explosion-poof Isolated safety barrier -  - FineTek
Specs
Application 4-20 mA 2-wire Transmitters
Features LEDs
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details