Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IONIZERS AND STATIC ELIMINATORS
DESCO INDUSTRIES, INC.
50603 -- IONISERS
Desco Industries, Inc.
Ionisers
50603
Description
3 Fan OH Ioniser with light
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3 Fan OH Ioniser with light
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ionisers
1212701
Ionisers
1212701
3 Fan OH Ioniser with light
3 Fan OH Ioniser with light
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Ionizers and Static Eliminators
Product Number
1212701
Product Name
Ionisers
Ionizer type
Ceiling Emitter; Overhead
Unlock Full Specs
to access all available technical data
Similar Products
Newson Gale
Earth-Rite® II FIBC
Specs
Input Voltage
110/120V or 220/240V AC
AC Input Frequency
50 Hz; 60 Hz
View Details
RS Components, Ltd.
Ionisers
3407511
Specs
Ionizer type
Blow Off Gun; Ionized air gun
Width
6.5 inch (165 mm)
Depth
4.49 inch (114 mm)
View Details
EXAIR
Model 901878 Replacement Emitter Point for Intellistat Ion Air Gun
View Details
NRD, LLC
Linear Ionizer
6100 EC
Specs
Ionizer type
Ionizer Bar
Length
144 inch (3658 mm)
Width
0.7500 inch (19.05 mm)
View Details