SMC Corporation of America Ionisers IZF21-P-B

Description
IZF21, Ionizer, Fan Type, 1.8 m³/min
Request a Quote
Description
IZF21, Ionizer, Fan Type, 1.8 m³/min
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ionisers - 1260269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ionisers
1260269
Ionisers 1260269
IZF21, Ionizer, Fan Type, 1.8 m³/min

IZF21, Ionizer, Fan Type, 1.8 m³/min

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ionizers and Static Eliminators
Product Number 1260269
Product Name Ionisers
Ionizer type Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Gen 4 Ion Air Jet™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 3.19 inch (81.03 mm)
Width 0.9700 inch (24.64 mm)
View Details
Earth-Rite® II RTR -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Super Triple Standard Air Blade™ Ionizer - 16042 - Nex Flow Air Products Corp.
Specs
Ionizer type Ionizer Bar
Length 42 inch (1067 mm)
Input Voltage 1-20kV DC
View Details