Murata Power Solutions Ionisers MHM305-01

Description
Murata MHM305-01 Ioniser
Request a Quote
Description
Murata MHM305-01 Ioniser
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ionisers - 2763808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ionisers
2763808
Ionisers 2763808
Murata MHM305-01 Ioniser

Murata MHM305-01 Ioniser

Supplier's Site
Ionisers - 2763809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ionisers
2763809
Ionisers 2763809
Air Quality sensor INPUT 12VDC,OZONE 0.0

Air Quality sensor INPUT 12VDC,OZONE 0.0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ionizers and Static Eliminators
Product Number 2763808
Product Name Ionisers
Unlock Full Specs
to access all available technical data

Similar Products

Gen 4 Standard Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Standard Air Blade™ Ionizer - 15066 - Nex Flow Air Products Corp.
Nex Flow Air Products Corp.
Specs
Ionizer type Ionizer Bar
Length 66 inch (1676 mm)
Input Voltage 1-20kV DC
View Details