Desco Industries, Inc. Ionisers 19588

Description
Ion python controller, hand gun, 220Vac
Request a Quote
Description
Ion python controller, hand gun, 220Vac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ionisers - 6842958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ionisers
6842958
Ionisers 6842958
Ion python controller, hand gun, 220Vac

Ion python controller, hand gun, 220Vac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ionizers and Static Eliminators
Product Number 6842958
Product Name Ionisers
Ionizer type Blow Off Gun; Hand gun
Unlock Full Specs
to access all available technical data

Similar Products

Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen4 Ion Air Cannon™ System Series -  - EXAIR
Specs
Ionizer type Blow Off Gun
Length 6.06 inch (154 mm)
Width 6.25 inch (159 mm)
View Details
Static Eliminating Bar - SJ-H - KEYENCE
Specs
Ionizer type Ceiling Emitter; Ionizer Bar
Length 14.17 to 118 inch (360 to 3000 mm)
Width 2.28 inch (58 mm)
View Details