Desco Industries, Inc. Ionisers 770754

Description
Power Adapter 230VAC, Euro Plug
Request a Quote
Description
Power Adapter 230VAC, Euro Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ionisers - 1784228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ionisers
1784228
Ionisers 1784228
Power Adapter 230VAC, Euro Plug

Power Adapter 230VAC, Euro Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ionizers and Static Eliminators
Product Number 1784228
Product Name Ionisers
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® Clamp -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen 4 Standard Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
Staticmaster® IonMaster® Fan Ionizer - 4065 - NRD, LLC
Specs
Ionizer type Benchtop
Length 7.18 inch (182 mm)
Width 6.18 inch (157 mm)
View Details