Legrand - Cablofil 1251626

Description
Perforated 50mm deep PVC cable tray available in three widths: 75, 100 and 150 mm. Cablofil PVC cabe tray can be installed in commercial and industrial environments, indoors or out. Tray/Basket Type = Perforated Cable Tray Length = 3m Width = 100 mm Depth = 50mm Material = PVC Series = PCT Standards Met = EN 61537
Request a Quote
Description
Perforated 50mm deep PVC cable tray available in three widths: 75, 100 and 150 mm. Cablofil PVC cabe tray can be installed in commercial and industrial environments, indoors or out. Tray/Basket Type = Perforated Cable Tray Length = 3m Width = 100 mm Depth = 50mm Material = PVC Series = PCT Standards Met = EN 61537
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1251626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Perforated 50mm deep PVC cable tray available in three widths: 75, 100 and 150 mm. Cablofil PVC cabe tray can be installed in commercial and industrial environments, indoors or out. Tray/Basket Type = Perforated Cable Tray Length = 3m Width = 100 mm Depth = 50mm Material = PVC Series = PCT Standards Met = EN 61537

Perforated 50mm deep PVC cable tray available in three widths: 75, 100 and 150 mm. Cablofil PVC cabe tray can be installed in commercial and industrial environments, indoors or out.
Tray/Basket Type = Perforated Cable Tray
Length = 3m
Width = 100 mm
Depth = 50mm
Material = PVC
Series = PCT
Standards Met = EN 61537

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 1251626
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
Cable Tray - CT66120SS - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 6 inch (152 mm)
Max. Side rail Height 6 inch (152 mm)
View Details