Legrand - Cablofil 2494491

Description
A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 300 mm Depth = 54mm Material = Electrogalvanised steel
Request a Quote
Description
A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 300 mm Depth = 54mm Material = Electrogalvanised steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2494491 - RS Components, Ltd.
Corby, Northants, United Kingdom
A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 300 mm Depth = 54mm Material = Electrogalvanised steel

A wire basket design easily formed on site
Tray/Basket Type = Wire Tray
Length = 3m
Width = 300 mm
Depth = 54mm
Material = Electrogalvanised steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 2494491
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
D-Ring Cable Manager - 1 Space - ER-DRCM1 - Video Mount Products
Specs
Length 19.4 inch (493 mm)
Width 4.4 inch (112 mm)
Max. Side rail Height 2.6 inch (66.04 mm)
View Details