Schneider Electric LT50-2

Description
Available in widths of 50mm, 75mm, 100mm, and 150mm . Lip height for all widths is 25mm . For light duty applications Tray/Basket Type = Light Duty Tray Length = 2m Width = 50 mm Depth = 20mm Material = PVC
Request a Quote
Description
Available in widths of 50mm, 75mm, 100mm, and 150mm . Lip height for all widths is 25mm . For light duty applications Tray/Basket Type = Light Duty Tray Length = 2m Width = 50 mm Depth = 20mm Material = PVC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2029520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Available in widths of 50mm, 75mm, 100mm, and 150mm . Lip height for all widths is 25mm . For light duty applications Tray/Basket Type = Light Duty Tray Length = 2m Width = 50 mm Depth = 20mm Material = PVC

Available in widths of 50mm, 75mm, 100mm, and 150mm . Lip height for all widths is 25mm . For light duty applications
Tray/Basket Type = Light Duty Tray
Length = 2m
Width = 50 mm
Depth = 20mm
Material = PVC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 2029520
Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 1.18 inch (30 mm)
Materials Steel
View Details
 - 7989452 - RS Components, Ltd.
Legrand
Specs
Length 118 inch (3000 mm)
Width 0.4724 inch (12 mm)
Materials Stainless Steel
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
Cable Tray - QTP4X6 - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 6 inch (152 mm)
Max. Side rail Height 4 inch (102 mm)
View Details