Legrand - Cablofil 2494485

Description
A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 150 mm Depth = 54mm Material = Electrogalvanised steel
Request a Quote
Description
A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 150 mm Depth = 54mm Material = Electrogalvanised steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2494485 - RS Components, Ltd.
Corby, Northants, United Kingdom
A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 150 mm Depth = 54mm Material = Electrogalvanised steel

A wire basket design easily formed on site
Tray/Basket Type = Wire Tray
Length = 3m
Width = 150 mm
Depth = 54mm
Material = Electrogalvanised steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 2494485
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 7989430 - RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 0.9843 inch (25 mm)
Materials Steel
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
Cable Tray - QTP2X4 - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 4 inch (102 mm)
Max. Side rail Height 2 inch (50.8 mm)
View Details