Legrand - Cablofil 1251627

Description
Perforated 50mm deep PVC cable tray available in three widths: 75, 100 and 150 mm. Cablofil PVC cabe tray can be installed in commercial and industrial environments, indoors or out. Tray/Basket Type = Perforated Cable Tray Length = 3m Width = 150 mm Depth = 50mm Material = PVC Series = PCT Standards Met = EN 61537
Request a Quote
Description
Perforated 50mm deep PVC cable tray available in three widths: 75, 100 and 150 mm. Cablofil PVC cabe tray can be installed in commercial and industrial environments, indoors or out. Tray/Basket Type = Perforated Cable Tray Length = 3m Width = 150 mm Depth = 50mm Material = PVC Series = PCT Standards Met = EN 61537
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1251627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Perforated 50mm deep PVC cable tray available in three widths: 75, 100 and 150 mm. Cablofil PVC cabe tray can be installed in commercial and industrial environments, indoors or out. Tray/Basket Type = Perforated Cable Tray Length = 3m Width = 150 mm Depth = 50mm Material = PVC Series = PCT Standards Met = EN 61537

Perforated 50mm deep PVC cable tray available in three widths: 75, 100 and 150 mm. Cablofil PVC cabe tray can be installed in commercial and industrial environments, indoors or out.
Tray/Basket Type = Perforated Cable Tray
Length = 3m
Width = 150 mm
Depth = 50mm
Material = PVC
Series = PCT
Standards Met = EN 61537

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 1251627
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cabinet Vertical PDU/Cable Tray Standard - RMT750 - Black Box
Specs
Width 2.7 inch (68.58 mm)
Max. Side rail Height 70.7 inch (1796 mm)
Cable Tray Type Solid Trough
View Details
 - 7989433 - RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 0.9843 inch (25 mm)
Materials Steel
View Details
Cable Tray - 11252-209 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Width 9 inch (229 mm)
Max. Side rail Height 12.75 inch (324 mm)
Cable Tray Type Ladder Tray
View Details