LAPP SKINDICHT® Perbunan® O-rings: Metric 53102000

Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote
Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Perbunan® O-rings: Metric - 53102000 - LAPP
Florham Park, NJ, United States
SKINDICHT® Perbunan® O-rings: Metric
53102000
SKINDICHT® Perbunan® O-rings: Metric 53102000
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Supplier's Site
Cable Gland O-Rings - 6644606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland O-Rings
6644606
Cable Gland O-Rings 6644606
O Rings M 12 x 2.0mm

O Rings M 12 x 2.0mm

Supplier's Site

Technical Specifications

  LAPP RS Components, Ltd.
Product Category O-rings O-rings
Product Number 53102000 6644606
Product Name SKINDICHT® Perbunan® O-rings: Metric Cable Gland O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Metal and X-Ray Detectable Elastomer O-Rings - Detectaseal<sup>®</sup> - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature); Custom
Cross-section 0.0300 to 0.4700 inch (0.7620 to 11.94 mm)
Outside Diameter (OD) 0.0600 to 96 inch (1.52 to 2438 mm)
View Details
O-Rings, Kalrez® -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.4260 inch (10.82 mm)
Outside Diameter (OD) 0.5625 inch (14.29 mm)
View Details
ptfe o ring seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details