LAPP SKINDICHT® Perbunan® O-rings: Metric 53102001

Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote
Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Perbunan® O-rings: Metric - 53102001 - LAPP
Florham Park, NJ, United States
SKINDICHT® Perbunan® O-rings: Metric
53102001
SKINDICHT® Perbunan® O-rings: Metric 53102001
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Supplier's Site
Cable Gland O-Rings - 6644609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland O-Rings
6644609
Cable Gland O-Rings 6644609
O Rings M 12 x 1.5mm

O Rings M 12 x 1.5mm

Supplier's Site

Technical Specifications

  LAPP RS Components, Ltd.
Product Category O-rings O-rings
Product Number 53102001 6644609
Product Name SKINDICHT® Perbunan® O-rings: Metric Cable Gland O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2430212-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.8032 inch (20.4 mm)
View Details
Graphite-Filled PTFE O-Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring #326 - 1.600
Specs
Inside Diameter (ID) 1.6 inch (40.64 mm)
Cross-section 0.2100 inch (5.33 mm)
O-ring Hardness (Durometer) 75 durometer
View Details