LAPP SKINDICHT® Perbunan® O-rings: PG 53102011

Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote
Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Perbunan® O-rings: PG - 53102011 - LAPP
Florham Park, NJ, United States
SKINDICHT® Perbunan® O-rings: PG
53102011
SKINDICHT® Perbunan® O-rings: PG 53102011
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Supplier's Site
Cable Gland O-Rings - 6644603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland O-Rings
6644603
Cable Gland O-Rings 6644603
O Rings M 16 x 1.5mm

O Rings M 16 x 1.5mm

Supplier's Site

Technical Specifications

  LAPP RS Components, Ltd.
Product Category O-rings O-rings
Product Number 53102011 6644603
Product Name SKINDICHT® Perbunan® O-rings: PG Cable Gland O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl O-Rings to protect Tube Ends - VOR-1250 - Caplugs
Specs
Outside Diameter (OD) 1.25 inch (31.75 mm)
Synthetic Rubbers Vinyl
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring, 2.5mm Diameter, 30.5mm Inside Diameter. Material - Neoprene, Approximately 70 Durometer. - A 6R11ML030525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter (ID) 1.2 inch (30.5 mm)
Outside Diameter (OD) 0.0984 inch (2.5 mm)
Synthetic Rubbers Polychloroprene (CR - Neoprene)
View Details
O-Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
Synthetic Rubbers Butyl Rubber (IIR) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
View Details