LAPP SKINDICHT® Perbunan® O-rings: Metric 53102050

Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote
Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Perbunan® O-rings: Metric - 53102050 - LAPP
Florham Park, NJ, United States
SKINDICHT® Perbunan® O-rings: Metric
53102050
SKINDICHT® Perbunan® O-rings: Metric 53102050
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Supplier's Site
Cable Gland O-Rings - 6644625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland O-Rings
6644625
Cable Gland O-Rings 6644625
O Rings M 40 x 2.0mm

O Rings M 40 x 2.0mm

Supplier's Site

Technical Specifications

  LAPP RS Components, Ltd.
Product Category O-rings O-rings
Product Number 53102050 6644625
Product Name SKINDICHT® Perbunan® O-rings: Metric Cable Gland O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Polyurethene, Millable -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.8640 inch (21.95 mm)
Outside Diameter (OD) 1 inch (25.4 mm)
View Details
Perbunan Sealing O-Rings - 8112500 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.89 inch (48 mm)
Material Trade Name NBR 70
View Details
EMI O-Rings - 2430189-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.6772 inch (17.2 mm)
View Details
Vinyl O-Rings to protect Tube Ends - VOR-2440 - Caplugs
Specs
Outside Diameter (OD) 2.44 inch (61.98 mm)
Synthetic Rubbers Vinyl
View Details