LAPP SKINDICHT® Perbunan® O-rings: Metric 53102021

Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote
Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Perbunan® O-rings: Metric - 53102021 - LAPP
Florham Park, NJ, United States
SKINDICHT® Perbunan® O-rings: Metric
53102021
SKINDICHT® Perbunan® O-rings: Metric 53102021
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Supplier's Site
Cable Gland O-Rings - 6644619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland O-Rings
6644619
Cable Gland O-Rings 6644619
O Rings M 20 x 1.5mm

O Rings M 20 x 1.5mm

Supplier's Site

Technical Specifications

  LAPP RS Components, Ltd.
Product Category O-rings O-rings
Product Number 53102021 6644619
Product Name SKINDICHT® Perbunan® O-rings: Metric Cable Gland O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Custom Elastmer O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Hardness (Durometer) 40 durometer (optional feature); 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature); Peroxide Cured (optional feature)
Synthetic Rubbers Ethylene propylene rubber (EPR, EPDM, EP, EPT) (optional feature); Fluoroelastomer (FKM) (optional feature); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature); Silicone Rubber (optional feature)
View Details
O-Rings, Kalrez® -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.36 inch (34.65 mm)
Outside Diameter (OD) 1.5 inch (38.1 mm)
View Details
PTFE O-Rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details