Ohmite Manufacturing Co. Heat Sinks VXV-55-101E

Description
Heat Sink SOT-227 Aluminum Board Level
Request a Quote Datasheet
Description
Heat Sink SOT-227 Aluminum Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 273-VXV-55-101E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink SOT-227 Aluminum Board Level

Heat Sink SOT-227 Aluminum Board Level

Buy Now Datasheet
Board Level Heat Sink - VXV-55-101E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
VXV-55-101E
Board Level Heat Sink VXV-55-101E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Degreased, Aluminium, 55Mm; Thermal Resistance Ohmite - 89AH2325 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Degreased, Aluminium, 55Mm; Thermal Resistance Ohmite
89AH2325
Heat Sink, Degreased, Aluminium, 55Mm; Thermal Resistance Ohmite 89AH2325
HEAT SINK, DEGREASED, ALUMINIUM, 55MM; Thermal Resistance:209W/m.K; Packages Cooled:SOT-227; External Width - Metric:40mm; External Height - Metric:30mm; External Length - Metric:55mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, DEGREASED, ALUMINIUM, 55MM; Thermal Resistance:209W/m.K; Packages Cooled:SOT-227; External Width - Metric:40mm; External Height - Metric:30mm; External Length - Metric:55mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 273-VXV-55-101E-ND VXV-55-101E 89AH2325
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Degreased, Aluminium, 55Mm; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Holes
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details