ASSMANN WSW Components GmbH Heat Sinks V8508G

Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - A10755-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
A10755-ND
Heat Sinks A10755-ND
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level

Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level

Buy Now Datasheet
Thermal - Heat Sinks - V8508G - V8508G - Win Source Electronics
Laguna Hills, CA, United States
Thermal - Heat Sinks - V8508G
V8508G
Thermal - Heat Sinks - V8508G V8508G
Manufacturer: Assmann WSW Components Win Source Part Number: 799000-V8508G Type: Board Level Length: 0.591" (15.01mm) Material: Aluminum Shape: Rectangular, Fins Family Name: V8508G Package Cooled: TO-220 Attachment Method: Press Fit Width: 0.504" (12.80mm) Height Off Base (Height of Fin): 0.500" (12.70mm) Power Dissipation @ Temperature Rise: 3W @ 60°C Thermal Resistance @ Forced Air Flow: 14.0°C/W @ 200 LFM Material Finish: Black Anodized Categories: Fans, Thermal Management Introduction Date: March 09, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Assmann WSW Components
Win Source Part Number: 799000-V8508G
Type: Board Level
Length: 0.591" (15.01mm)
Material: Aluminum
Shape: Rectangular, Fins
Family Name: V8508G
Package Cooled: TO-220
Attachment Method: Press Fit
Width: 0.504" (12.80mm)
Height Off Base (Height of Fin): 0.500" (12.70mm)
Power Dissipation @ Temperature Rise: 3W @ 60°C
Thermal Resistance @ Forced Air Flow: 14.0°C/W @ 200 LFM
Material Finish: Black Anodized
Categories: Fans, Thermal Management
Introduction Date: March 09, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Heat Sinks Heat Sinks
Product Number A10755-ND V8508G
Product Name Heat Sinks Thermal - Heat Sinks - V8508G
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details