ASSMANN WSW Components GmbH Heat Sinks V6560W

Description
Heat Sink TO-220 Aluminum Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - AE10901-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
AE10901-ND
Heat Sinks AE10901-ND
Heat Sink TO-220 Aluminum Board Level

Heat Sink TO-220 Aluminum Board Level

Buy Now Datasheet
Fans, Thermal Management - Thermal - Heat Sinks - V6560W - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
V6560W
Fans, Thermal Management - Thermal - Heat Sinks V6560W
Win Source Part Number: 1355174-V6560W Category: Fans, Thermal Management - Thermal - Heat Sinks Fake Threat In the Open Market: 32 pct. Type: Board Level MSL Level: 1 (Unlimited) Mfr: Assmann WSW Components Package: Tray Product Status: Active HTSUS: 8473.30.5100 REACH Status: REACH Unaffected ECCN: EAR99 Material: Aluminum Shape: Rectangular, Fins Length: 0.984" (25.00mm) Package Cooled: TO-220 Attachment Method: Bolt On and PC Pin Width: 1.181" (30.00mm) Fin Height: 0.472" (12.00mm) Thermal Resistance @ Natural: 10.00°C/W Material Finish: Black Anodized

Win Source Part Number: 1355174-V6560W
Category: Fans, Thermal Management - Thermal - Heat Sinks
Fake Threat In the Open Market: 32 pct.
Type: Board Level
MSL Level: 1 (Unlimited)
Mfr: Assmann WSW Components
Package: Tray
Product Status: Active
HTSUS: 8473.30.5100
REACH Status: REACH Unaffected
ECCN: EAR99
Material: Aluminum
Shape: Rectangular, Fins
Length: 0.984" (25.00mm)
Package Cooled: TO-220
Attachment Method: Bolt On and PC Pin
Width: 1.181" (30.00mm)
Fin Height: 0.472" (12.00mm)
Thermal Resistance @ Natural: 10.00°C/W
Material Finish: Black Anodized

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Heat Sinks Heat Sinks
Product Number AE10901-ND V6560W
Product Name Heat Sinks Fans, Thermal Management - Thermal - Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Relay Heatsinks - 9032955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details